Vishay Intertechnology, Inc. Through Hole Resistors RWR81S29R4FSS70

Description
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S29R4FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S29R4FSS70-ND
Through Hole Resistors RWR81S29R4FSS70-ND
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 29.4 OHM 1W 1% WW AXIAL - RWR81S29R4FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1W 1% WW AXIAL
RWR81S29R4FSS70
RES 29.4 OHM 1W 1% WW AXIAL RWR81S29R4FSS70
RES 29.4ohm 1W 1% WW AXIAL

RES 29.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S29R4FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S29R4FSS70
Wirewound Resistors 3110-RWR81S29R4FSS70
EGS-1-80 29.4 1% RWR81S29R4FS S70

EGS-1-80 29.4 1% RWR81S29R4FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S29R4FSS70-ND RWR81S29R4FSS70 3110-RWR81S29R4FSS70
Product Name Through Hole Resistors RES 29.4 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers