Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2670FSS70

Description
EGS-1-80 267 1% RWR81S2670FS S70
Request a Quote Datasheet
Description
EGS-1-80 267 1% RWR81S2670FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2670FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2670FSS70
Wirewound Resistors 3110-RWR81S2670FSS70
EGS-1-80 267 1% RWR81S2670FS S70

EGS-1-80 267 1% RWR81S2670FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2670FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2670FSS70-ND
Through Hole Resistors RWR81S2670FSS70-ND
267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 1W 1% WW AXIAL - RWR81S2670FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% WW AXIAL
RWR81S2670FSS70
RES 267 OHM 1W 1% WW AXIAL RWR81S2670FSS70
RES 267ohm 1W 1% WW AXIAL

RES 267ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2670FSS70 RWR81S2670FSS70-ND RWR81S2670FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 267 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers