Vishay Intertechnology, Inc. Through Hole Resistors RWR81S24R0DRS70

Description
24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S24R0DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R0DRS70-ND
Through Hole Resistors RWR81S24R0DRS70-ND
24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S24R0DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R0DRS70
Wirewound Resistors 3110-RWR81S24R0DRS70
EGS-1-80 24 .5% RWR81S24R0DR S70

EGS-1-80 24 .5% RWR81S24R0DR S70

Supplier's Site Datasheet
RES 24 OHM 1W 0.5% WW AXIAL - RWR81S24R0DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1W 0.5% WW AXIAL
RWR81S24R0DRS70
RES 24 OHM 1W 0.5% WW AXIAL RWR81S24R0DRS70
RES 24ohm 1W 0.5% WW AXIAL

RES 24ohm 1W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S24R0DRS70-ND 3110-RWR81S24R0DRS70 RWR81S24R0DRS70
Product Name Through Hole Resistors Wirewound Resistors RES 24 OHM 1W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers