Vishay Intertechnology, Inc. RES 26.1 OHM 1W 1% WW AXIAL RWR81S26R1FMB12

Description
RES 26.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 26.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1W 1% WW AXIAL - RWR81S26R1FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1W 1% WW AXIAL
RWR81S26R1FMB12
RES 26.1 OHM 1W 1% WW AXIAL RWR81S26R1FMB12
RES 26.1ohm 1W 1% WW AXIAL

RES 26.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S26R1FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S26R1FMB12-ND
Through Hole Resistors RWR81S26R1FMB12-ND
26.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S26R1FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S26R1FMB12
Wirewound Resistors 3110-RWR81S26R1FMB12
EGS-1-80 26.1 1% RWR81S26R1FM B12

EGS-1-80 26.1 1% RWR81S26R1FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S26R1FMB12 RWR81S26R1FMB12-ND 3110-RWR81S26R1FMB12
Product Name RES 26.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details