Vishay Intertechnology, Inc. RES 24.9 OHM 1W 0.1% WW AXIAL RWR81S24R9BRB12

Description
RES 24.9ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 0.1% WW AXIAL - RWR81S24R9BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 0.1% WW AXIAL
RWR81S24R9BRB12
RES 24.9 OHM 1W 0.1% WW AXIAL RWR81S24R9BRB12
RES 24.9ohm 1W 0.1% WW AXIAL

RES 24.9ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S24R9BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R9BRB12
Wirewound Resistors 3110-RWR81S24R9BRB12
EGS-1-80 24.9 .1% RWR81S24R9BR B12

EGS-1-80 24.9 .1% RWR81S24R9BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S24R9BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R9BRB12-ND
Through Hole Resistors RWR81S24R9BRB12-ND
24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S24R9BRB12 3110-RWR81S24R9BRB12 RWR81S24R9BRB12-ND
Product Name RES 24.9 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers