Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R01FSB12

Description
EGS-1-80 2.01 1% RWR81S2R01FS B12
Request a Quote Datasheet
Description
EGS-1-80 2.01 1% RWR81S2R01FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R01FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R01FSB12
Wirewound Resistors 3110-RWR81S2R01FSB12
EGS-1-80 2.01 1% RWR81S2R01FS B12

EGS-1-80 2.01 1% RWR81S2R01FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R01FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R01FSB12-ND
Through Hole Resistors RWR81S2R01FSB12-ND
2.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.01 OHM 1W 1% WW AXIAL - RWR81S2R01FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.01 OHM 1W 1% WW AXIAL
RWR81S2R01FSB12
RES 2.01 OHM 1W 1% WW AXIAL RWR81S2R01FSB12
RES 2.01ohm 1W 1% WW AXIAL

RES 2.01ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R01FSB12 RWR81S2R01FSB12-ND RWR81S2R01FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.01 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.01 ohms 2.01 ohms 2.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details