24.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 24.9 .5% RWR81S24R9DR S73
RES 24.9ohm 1W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S24R9DRS73-ND | 3110-RWR81S24R9DRS73 | RWR81S24R9DRS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 24.9 OHM 1W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 24.9 ohms | 24.9 ohms | 24.9 ohms |