Vishay Intertechnology, Inc. Wirewound Resistors RWR81S28R7FSS70

Description
EGS-1-80 28.7 1% RWR81S28R7FS S70
Request a Quote Datasheet
Description
EGS-1-80 28.7 1% RWR81S28R7FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S28R7FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R7FSS70
Wirewound Resistors 3110-RWR81S28R7FSS70
EGS-1-80 28.7 1% RWR81S28R7FS S70

EGS-1-80 28.7 1% RWR81S28R7FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S28R7FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R7FSS70-ND
Through Hole Resistors RWR81S28R7FSS70-ND
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28.7 OHM 1W 1% WW AXIAL - RWR81S28R7FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1W 1% WW AXIAL
RWR81S28R7FSS70
RES 28.7 OHM 1W 1% WW AXIAL RWR81S28R7FSS70
RES 28.7ohm 1W 1% WW AXIAL

RES 28.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S28R7FSS70 RWR81S28R7FSS70-ND RWR81S28R7FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 28.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers