Vishay Intertechnology, Inc. RES 287 OHM 1W 1% WW AXIAL RWR81S2870FSS70

Description
RES 287ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 287ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1W 1% WW AXIAL - RWR81S2870FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% WW AXIAL
RWR81S2870FSS70
RES 287 OHM 1W 1% WW AXIAL RWR81S2870FSS70
RES 287ohm 1W 1% WW AXIAL

RES 287ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2870FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2870FSS70
Wirewound Resistors 3110-RWR81S2870FSS70
EGS-1-80 287 1% RWR81S2870FS S70

EGS-1-80 287 1% RWR81S2870FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2870FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2870FSS70-ND
Through Hole Resistors RWR81S2870FSS70-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2870FSS70 3110-RWR81S2870FSS70 RWR81S2870FSS70-ND
Product Name RES 287 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers