Vishay Intertechnology, Inc. RES 2 OHM 1W 0.5% WW AXIAL RWR81S2R00DSRSL

Description
RES 2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 0.5% WW AXIAL - RWR81S2R00DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 0.5% WW AXIAL
RWR81S2R00DSRSL
RES 2 OHM 1W 0.5% WW AXIAL RWR81S2R00DSRSL
RES 2ohm 1W 0.5% WW AXIAL

RES 2ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R00DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00DSRSL-ND
Through Hole Resistors RWR81S2R00DSRSL-ND
2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R00DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00DSRSL
Wirewound Resistors 3110-RWR81S2R00DSRSL
EGS-1-80 2 .5% RWR81S2R00DS RSL

EGS-1-80 2 .5% RWR81S2R00DS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R00DSRSL RWR81S2R00DSRSL-ND 3110-RWR81S2R00DSRSL
Product Name RES 2 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details