Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2740FRRSL

Description
EGS-1-80 274 1% RWR81S2740FR RSL
Request a Quote Datasheet
Description
EGS-1-80 274 1% RWR81S2740FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2740FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2740FRRSL
Wirewound Resistors 3110-RWR81S2740FRRSL
EGS-1-80 274 1% RWR81S2740FR RSL

EGS-1-80 274 1% RWR81S2740FR RSL

Supplier's Site Datasheet
RES 274 OHM 1W 1% WW AXIAL - RWR81S2740FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% WW AXIAL
RWR81S2740FRRSL
RES 274 OHM 1W 1% WW AXIAL RWR81S2740FRRSL
RES 274ohm 1W 1% WW AXIAL

RES 274ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2740FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2740FRRSL-ND
Through Hole Resistors RWR81S2740FRRSL-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2740FRRSL RWR81S2740FRRSL RWR81S2740FRRSL-ND
Product Name Wirewound Resistors RES 274 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details