Vishay Intertechnology, Inc. RES 24.9 OHM 1W 1% WW AXIAL RWR81S24R9FMB12

Description
RES 24.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 1% WW AXIAL - RWR81S24R9FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% WW AXIAL
RWR81S24R9FMB12
RES 24.9 OHM 1W 1% WW AXIAL RWR81S24R9FMB12
RES 24.9ohm 1W 1% WW AXIAL

RES 24.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S24R9FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R9FMB12-ND
Through Hole Resistors RWR81S24R9FMB12-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S24R9FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R9FMB12
Wirewound Resistors 3110-RWR81S24R9FMB12
EGS-1-80 24.9 1% RWR81S24R9FM B12

EGS-1-80 24.9 1% RWR81S24R9FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S24R9FMB12 RWR81S24R9FMB12-ND 3110-RWR81S24R9FMB12
Product Name RES 24.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers