Vishay Intertechnology, Inc. RES 28.7 OHM 1W 1% WW AXIAL RWR81S28R7FRB12

Description
RES 28.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28.7ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1W 1% WW AXIAL - RWR81S28R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1W 1% WW AXIAL
RWR81S28R7FRB12
RES 28.7 OHM 1W 1% WW AXIAL RWR81S28R7FRB12
RES 28.7ohm 1W 1% WW AXIAL

RES 28.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S28R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R7FRB12-ND
Through Hole Resistors RWR81S28R7FRB12-ND
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S28R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R7FRB12
Wirewound Resistors 3110-RWR81S28R7FRB12
EGS-1-80 28.7 1% RWR81S28R7FR B12

EGS-1-80 28.7 1% RWR81S28R7FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S28R7FRB12 RWR81S28R7FRB12-ND 3110-RWR81S28R7FRB12
Product Name RES 28.7 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details