Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2940FRRSL

Description
EGS-1-80 294 1% RWR81S2940FR RSL
Request a Quote Datasheet
Description
EGS-1-80 294 1% RWR81S2940FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2940FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2940FRRSL
Wirewound Resistors 3110-RWR81S2940FRRSL
EGS-1-80 294 1% RWR81S2940FR RSL

EGS-1-80 294 1% RWR81S2940FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2940FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2940FRRSL-ND
Through Hole Resistors RWR81S2940FRRSL-ND
294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 294 OHM 1W 1% WW AXIAL - RWR81S2940FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1W 1% WW AXIAL
RWR81S2940FRRSL
RES 294 OHM 1W 1% WW AXIAL RWR81S2940FRRSL
RES 294ohm 1W 1% WW AXIAL

RES 294ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2940FRRSL RWR81S2940FRRSL-ND RWR81S2940FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 294 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details