Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R10FSBSL

Description
EGS-1-80 2.1 1% RWR81S2R10FS BSL
Request a Quote Datasheet
Description
EGS-1-80 2.1 1% RWR81S2R10FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R10FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R10FSBSL
Wirewound Resistors 3110-RWR81S2R10FSBSL
EGS-1-80 2.1 1% RWR81S2R10FS BSL

EGS-1-80 2.1 1% RWR81S2R10FS BSL

Supplier's Site Datasheet
RES 2.1 OHM 1W 1% WW AXIAL - RWR81S2R10FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 1W 1% WW AXIAL
RWR81S2R10FSBSL
RES 2.1 OHM 1W 1% WW AXIAL RWR81S2R10FSBSL
RES 2.1ohm 1W 1% WW AXIAL

RES 2.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R10FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R10FSBSL-ND
Through Hole Resistors RWR81S2R10FSBSL-ND
2.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R10FSBSL RWR81S2R10FSBSL RWR81S2R10FSBSL-ND
Product Name Wirewound Resistors RES 2.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details