Vishay Intertechnology, Inc. RES 2.2 OHM 1W 1% WW AXIAL RWR81S2R20FMB12

Description
RES 2.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1W 1% WW AXIAL - RWR81S2R20FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1W 1% WW AXIAL
RWR81S2R20FMB12
RES 2.2 OHM 1W 1% WW AXIAL RWR81S2R20FMB12
RES 2.2ohm 1W 1% WW AXIAL

RES 2.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R20FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R20FMB12-ND
Through Hole Resistors RWR81S2R20FMB12-ND
2.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R20FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R20FMB12
Wirewound Resistors 3110-RWR81S2R20FMB12
EGS-1-80 2.2 1% RWR81S2R20FM B12

EGS-1-80 2.2 1% RWR81S2R20FM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R20FMB12 RWR81S2R20FMB12-ND 3110-RWR81S2R20FMB12
Product Name RES 2.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers