Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2550FSRSL

Description
EGS-1-80 255 1% RWR81S2550FS RSL
Request a Quote Datasheet
Description
EGS-1-80 255 1% RWR81S2550FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2550FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2550FSRSL
Wirewound Resistors 3110-RWR81S2550FSRSL
EGS-1-80 255 1% RWR81S2550FS RSL

EGS-1-80 255 1% RWR81S2550FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2550FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2550FSRSL-ND
Through Hole Resistors RWR81S2550FSRSL-ND
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 255 OHM 1W 1% WW AXIAL - RWR81S2550FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% WW AXIAL
RWR81S2550FSRSL
RES 255 OHM 1W 1% WW AXIAL RWR81S2550FSRSL
RES 255ohm 1W 1% WW AXIAL

RES 255ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2550FSRSL RWR81S2550FSRSL-ND RWR81S2550FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 255 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details