Vishay Intertechnology, Inc. RES 274 OHM 1W 1% WW AXIAL RWR81S2740FSS73

Description
RES 274ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1W 1% WW AXIAL - RWR81S2740FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% WW AXIAL
RWR81S2740FSS73
RES 274 OHM 1W 1% WW AXIAL RWR81S2740FSS73
RES 274ohm 1W 1% WW AXIAL

RES 274ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2740FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2740FSS73-ND
Through Hole Resistors RWR81S2740FSS73-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2740FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2740FSS73
Wirewound Resistors 3110-RWR81S2740FSS73
EGS-1-80 274 1% RWR81S2740FS S73

EGS-1-80 274 1% RWR81S2740FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2740FSS73 RWR81S2740FSS73-ND 3110-RWR81S2740FSS73
Product Name RES 274 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details