Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2940FSS70

Description
EGS-1-80 294 1% RWR81S2940FS S70
Request a Quote Datasheet
Description
EGS-1-80 294 1% RWR81S2940FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2940FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2940FSS70
Wirewound Resistors 3110-RWR81S2940FSS70
EGS-1-80 294 1% RWR81S2940FS S70

EGS-1-80 294 1% RWR81S2940FS S70

Supplier's Site Datasheet
RES 294 OHM 1W 1% WW AXIAL - RWR81S2940FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1W 1% WW AXIAL
RWR81S2940FSS70
RES 294 OHM 1W 1% WW AXIAL RWR81S2940FSS70
RES 294ohm 1W 1% WW AXIAL

RES 294ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2940FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2940FSS70-ND
Through Hole Resistors RWR81S2940FSS70-ND
294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2940FSS70 RWR81S2940FSS70 RWR81S2940FSS70-ND
Product Name Wirewound Resistors RES 294 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details