Vishay Intertechnology, Inc. RES 2.26 OHM 1W 0.5% WW AXIAL RWR81S2R26DRBSL

Description
RES 2.26ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 1W 0.5% WW AXIAL - RWR81S2R26DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 1W 0.5% WW AXIAL
RWR81S2R26DRBSL
RES 2.26 OHM 1W 0.5% WW AXIAL RWR81S2R26DRBSL
RES 2.26ohm 1W 0.5% WW AXIAL

RES 2.26ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R26DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R26DRBSL-ND
Through Hole Resistors RWR81S2R26DRBSL-ND
2.26 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R26DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R26DRBSL
Wirewound Resistors 3110-RWR81S2R26DRBSL
EGS-1-80 2.26 .5% RWR81S2R26DR BSL

EGS-1-80 2.26 .5% RWR81S2R26DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R26DRBSL RWR81S2R26DRBSL-ND 3110-RWR81S2R26DRBSL
Product Name RES 2.26 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details