Vishay Intertechnology, Inc. Wirewound Resistors RWR81S25R5FRS70

Description
EGS-1-80 25.5 1% RWR81S25R5FR S70
Request a Quote Datasheet
Description
EGS-1-80 25.5 1% RWR81S25R5FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S25R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S25R5FRS70
Wirewound Resistors 3110-RWR81S25R5FRS70
EGS-1-80 25.5 1% RWR81S25R5FR S70

EGS-1-80 25.5 1% RWR81S25R5FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S25R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S25R5FRS70-ND
Through Hole Resistors RWR81S25R5FRS70-ND
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 25.5 OHM 1W 1% WW AXIAL - RWR81S25R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1W 1% WW AXIAL
RWR81S25R5FRS70
RES 25.5 OHM 1W 1% WW AXIAL RWR81S25R5FRS70
RES 25.5ohm 1W 1% WW AXIAL

RES 25.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S25R5FRS70 RWR81S25R5FRS70-ND RWR81S25R5FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 25.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details