Vishay Intertechnology, Inc. RES 267 OHM 1W 1% WW AXIAL RWR81S2670FSRSL

Description
RES 267ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1W 1% WW AXIAL - RWR81S2670FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% WW AXIAL
RWR81S2670FSRSL
RES 267 OHM 1W 1% WW AXIAL RWR81S2670FSRSL
RES 267ohm 1W 1% WW AXIAL

RES 267ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2670FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2670FSRSL
Wirewound Resistors 3110-RWR81S2670FSRSL
EGS-1-80 267 1% RWR81S2670FS RSL

EGS-1-80 267 1% RWR81S2670FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2670FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2670FSRSL-ND
Through Hole Resistors RWR81S2670FSRSL-ND
267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2670FSRSL 3110-RWR81S2670FSRSL RWR81S2670FSRSL-ND
Product Name RES 267 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-C1410RJL - ERSAELECTRONICS PTE. LTD.
TE Connectivity
Specs
Technology / Construction WIRE WOUND
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details