Vishay Intertechnology, Inc. RES 28 OHM 1W 1% WW AXIAL RWR81S28R0FSRSL

Description
RES 28ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1W 1% WW AXIAL - RWR81S28R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% WW AXIAL
RWR81S28R0FSRSL
RES 28 OHM 1W 1% WW AXIAL RWR81S28R0FSRSL
RES 28ohm 1W 1% WW AXIAL

RES 28ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S28R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R0FSRSL-ND
Through Hole Resistors RWR81S28R0FSRSL-ND
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S28R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R0FSRSL
Wirewound Resistors 3110-RWR81S28R0FSRSL
EGS-1-80 28 1% RWR81S28R0FS RSL

EGS-1-80 28 1% RWR81S28R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S28R0FSRSL RWR81S28R0FSRSL-ND 3110-RWR81S28R0FSRSL
Product Name RES 28 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers