Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R00FMRSL

Description
EGS-1-80 2 1% RWR81S2R00FM RSL
Request a Quote Datasheet
Description
EGS-1-80 2 1% RWR81S2R00FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R00FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00FMRSL
Wirewound Resistors 3110-RWR81S2R00FMRSL
EGS-1-80 2 1% RWR81S2R00FM RSL

EGS-1-80 2 1% RWR81S2R00FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R00FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00FMRSL-ND
Through Hole Resistors RWR81S2R00FMRSL-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2 OHM 1W 1% WW AXIAL - RWR81S2R00FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 1% WW AXIAL
RWR81S2R00FMRSL
RES 2 OHM 1W 1% WW AXIAL RWR81S2R00FMRSL
RES 2ohm 1W 1% WW AXIAL

RES 2ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2R00FMRSL RWR81S2R00FMRSL-ND RWR81S2R00FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details