Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2870BSBSL

Description
EGS-1-80 287 .1% RWR81S2870BS BSL
Request a Quote Datasheet
Description
EGS-1-80 287 .1% RWR81S2870BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2870BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2870BSBSL
Wirewound Resistors 3110-RWR81S2870BSBSL
EGS-1-80 287 .1% RWR81S2870BS BSL

EGS-1-80 287 .1% RWR81S2870BS BSL

Supplier's Site Datasheet
RES 287 OHM 1W 0.1% WW AXIAL - RWR81S2870BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 0.1% WW AXIAL
RWR81S2870BSBSL
RES 287 OHM 1W 0.1% WW AXIAL RWR81S2870BSBSL
RES 287ohm 1W 0.1% WW AXIAL

RES 287ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2870BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2870BSBSL-ND
Through Hole Resistors RWR81S2870BSBSL-ND
287 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2870BSBSL RWR81S2870BSBSL RWR81S2870BSBSL-ND
Product Name Wirewound Resistors RES 287 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C71K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details