Vishay Intertechnology, Inc. Wirewound Resistors RWR81S26R1FRBSL

Description
EGS-1-80 26.1 1% RWR81S26R1FR BSL
Request a Quote Datasheet
Description
EGS-1-80 26.1 1% RWR81S26R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S26R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S26R1FRBSL
Wirewound Resistors 3110-RWR81S26R1FRBSL
EGS-1-80 26.1 1% RWR81S26R1FR BSL

EGS-1-80 26.1 1% RWR81S26R1FR BSL

Supplier's Site Datasheet
RES 26.1 OHM 1W 1% WW AXIAL - RWR81S26R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1W 1% WW AXIAL
RWR81S26R1FRBSL
RES 26.1 OHM 1W 1% WW AXIAL RWR81S26R1FRBSL
RES 26.1ohm 1W 1% WW AXIAL

RES 26.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S26R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S26R1FRBSL-ND
Through Hole Resistors RWR81S26R1FRBSL-ND
26.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S26R1FRBSL RWR81S26R1FRBSL RWR81S26R1FRBSL-ND
Product Name Wirewound Resistors RES 26.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers