Vishay Intertechnology, Inc. RES 24.9 OHM 1W 1% WW AXIAL RWR81S24R9FSRSL

Description
RES 24.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 1% WW AXIAL - RWR81S24R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 1% WW AXIAL
RWR81S24R9FSRSL
RES 24.9 OHM 1W 1% WW AXIAL RWR81S24R9FSRSL
RES 24.9ohm 1W 1% WW AXIAL

RES 24.9ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S24R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R9FSRSL
Wirewound Resistors 3110-RWR81S24R9FSRSL
EGS-1-80 24.9 1% RWR81S24R9FS RSL

EGS-1-80 24.9 1% RWR81S24R9FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S24R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R9FSRSL-ND
Through Hole Resistors RWR81S24R9FSRSL-ND
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S24R9FSRSL 3110-RWR81S24R9FSRSL RWR81S24R9FSRSL-ND
Product Name RES 24.9 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers