Vishay Precision Group Wirewound Resistors RWR81S2R05FRS70

Description
EGS-1-80 2.05 1% RWR81S2R05FR S70
Request a Quote Datasheet
Description
EGS-1-80 2.05 1% RWR81S2R05FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R05FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R05FRS70
Wirewound Resistors 3110-RWR81S2R05FRS70
EGS-1-80 2.05 1% RWR81S2R05FR S70

EGS-1-80 2.05 1% RWR81S2R05FR S70

Supplier's Site Datasheet
RES 2.05 OHM 1W 1% WW AXIAL - RWR81S2R05FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1W 1% WW AXIAL
RWR81S2R05FRS70
RES 2.05 OHM 1W 1% WW AXIAL RWR81S2R05FRS70
RES 2.05ohm 1W 1% WW AXIAL

RES 2.05ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R05FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R05FRS70-ND
Through Hole Resistors RWR81S2R05FRS70-ND
2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay - 63C9245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
63C9245
Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay 63C9245
Resistor,Metal Alloy,2.05Ohms,1+/-% Tol,-50,50ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,2.05Ohms,1+/-% Tol,-50,50ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81S2R05FRS70 RWR81S2R05FRS70 RWR81S2R05FRS70-ND 63C9245
Product Name Wirewound Resistors RES 2.05 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,2.05Ohms,1+/-% Tol,-50,50Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details