Vishay Intertechnology, Inc. Wirewound Resistors RWR81S28R0FPRSL

Description
EGS-1-80 28 1% RWR81S28R0FP RSL
Request a Quote Datasheet
Description
EGS-1-80 28 1% RWR81S28R0FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S28R0FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R0FPRSL
Wirewound Resistors 3110-RWR81S28R0FPRSL
EGS-1-80 28 1% RWR81S28R0FP RSL

EGS-1-80 28 1% RWR81S28R0FP RSL

Supplier's Site Datasheet
RES 28 OHM 1W 1% WW AXIAL - RWR81S28R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% WW AXIAL
RWR81S28R0FPRSL
RES 28 OHM 1W 1% WW AXIAL RWR81S28R0FPRSL
RES 28ohm 1W 1% WW AXIAL

RES 28ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S28R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R0FPRSL-ND
Through Hole Resistors RWR81S28R0FPRSL-ND
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S28R0FPRSL RWR81S28R0FPRSL RWR81S28R0FPRSL-ND
Product Name Wirewound Resistors RES 28 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 28 ohms 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers