Vishay Intertechnology, Inc. RES 2.26 OHM 1W 1% WW AXIAL RWR81S2R26FRRSL

Description
RES 2.26ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 1W 1% WW AXIAL - RWR81S2R26FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 1W 1% WW AXIAL
RWR81S2R26FRRSL
RES 2.26 OHM 1W 1% WW AXIAL RWR81S2R26FRRSL
RES 2.26ohm 1W 1% WW AXIAL

RES 2.26ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R26FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R26FRRSL-ND
Through Hole Resistors RWR81S2R26FRRSL-ND
2.26 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R26FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R26FRRSL
Wirewound Resistors 3110-RWR81S2R26FRRSL
EGS-1-80 2.26 1% RWR81S2R26FR RSL

EGS-1-80 2.26 1% RWR81S2R26FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R26FRRSL RWR81S2R26FRRSL-ND 3110-RWR81S2R26FRRSL
Product Name RES 2.26 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details