Vishay Intertechnology, Inc. Through Hole Resistors RWR81S29R4FSS73

Description
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S29R4FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S29R4FSS73-ND
Through Hole Resistors RWR81S29R4FSS73-ND
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 29.4 OHM 1W 1% WW AXIAL - RWR81S29R4FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1W 1% WW AXIAL
RWR81S29R4FSS73
RES 29.4 OHM 1W 1% WW AXIAL RWR81S29R4FSS73
RES 29.4ohm 1W 1% WW AXIAL

RES 29.4ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S29R4FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S29R4FSS73
Wirewound Resistors 3110-RWR81S29R4FSS73
EGS-1-80 29.4 1% RWR81S29R4FS S73

EGS-1-80 29.4 1% RWR81S29R4FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S29R4FSS73-ND RWR81S29R4FSS73 3110-RWR81S29R4FSS73
Product Name Through Hole Resistors RES 29.4 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details