Vishay Intertechnology, Inc. Wirewound Resistors RWR81S27R4FRRSL

Description
EGS-1-80 27.4 1% RWR81S27R4FR RSL
Request a Quote Datasheet
Description
EGS-1-80 27.4 1% RWR81S27R4FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S27R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S27R4FRRSL
Wirewound Resistors 3110-RWR81S27R4FRRSL
EGS-1-80 27.4 1% RWR81S27R4FR RSL

EGS-1-80 27.4 1% RWR81S27R4FR RSL

Supplier's Site Datasheet
RES 27.4 OHM 1W 1% WW AXIAL - RWR81S27R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1W 1% WW AXIAL
RWR81S27R4FRRSL
RES 27.4 OHM 1W 1% WW AXIAL RWR81S27R4FRRSL
RES 27.4ohm 1W 1% WW AXIAL

RES 27.4ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S27R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S27R4FRRSL-ND
Through Hole Resistors RWR81S27R4FRRSL-ND
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S27R4FRRSL RWR81S27R4FRRSL RWR81S27R4FRRSL-ND
Product Name Wirewound Resistors RES 27.4 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details