Vishay Intertechnology, Inc. RES 24.3 OHM 1W 1% WW AXIAL RWR81S24R3FRBSL

Description
RES 24.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1W 1% WW AXIAL - RWR81S24R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1W 1% WW AXIAL
RWR81S24R3FRBSL
RES 24.3 OHM 1W 1% WW AXIAL RWR81S24R3FRBSL
RES 24.3ohm 1W 1% WW AXIAL

RES 24.3ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S24R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S24R3FRBSL-ND
Through Hole Resistors RWR81S24R3FRBSL-ND
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S24R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R3FRBSL
Wirewound Resistors 3110-RWR81S24R3FRBSL
EGS-1-80 24.3 1% RWR81S24R3FR BSL

EGS-1-80 24.3 1% RWR81S24R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S24R3FRBSL RWR81S24R3FRBSL-ND 3110-RWR81S24R3FRBSL
Product Name RES 24.3 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers