Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2710BSB12

Description
271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2710BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2710BSB12-ND
Through Hole Resistors RWR81S2710BSB12-ND
271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2710BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2710BSB12
Wirewound Resistors 3110-RWR81S2710BSB12
EGS-1-80 271 .1% RWR81S2710BS B12

EGS-1-80 271 .1% RWR81S2710BS B12

Supplier's Site Datasheet
RES 271 OHM 1W 0.1% WW AXIAL - RWR81S2710BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 1W 0.1% WW AXIAL
RWR81S2710BSB12
RES 271 OHM 1W 0.1% WW AXIAL RWR81S2710BSB12
RES 271ohm 1W 0.1% WW AXIAL

RES 271ohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2710BSB12-ND 3110-RWR81S2710BSB12 RWR81S2710BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 271 OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 271 ohms 271 ohms 271 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers