Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2610FMS73

Description
EGS-1-80 261 1% RWR81S2610FM S73
Request a Quote Datasheet
Description
EGS-1-80 261 1% RWR81S2610FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2610FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2610FMS73
Wirewound Resistors 3110-RWR81S2610FMS73
EGS-1-80 261 1% RWR81S2610FM S73

EGS-1-80 261 1% RWR81S2610FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2610FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2610FMS73-ND
Through Hole Resistors RWR81S2610FMS73-ND
261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 261 OHM 1W 1% WW AXIAL - RWR81S2610FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1W 1% WW AXIAL
RWR81S2610FMS73
RES 261 OHM 1W 1% WW AXIAL RWR81S2610FMS73
RES 261ohm 1W 1% WW AXIAL

RES 261ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2610FMS73 RWR81S2610FMS73-ND RWR81S2610FMS73
Product Name Wirewound Resistors Through Hole Resistors RES 261 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers