Vishay Intertechnology, Inc. RES 2 OHM 1W 0.5% WW AXIAL RWR81S2R00DSS73

Description
RES 2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 1W 0.5% WW AXIAL - RWR81S2R00DSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 1W 0.5% WW AXIAL
RWR81S2R00DSS73
RES 2 OHM 1W 0.5% WW AXIAL RWR81S2R00DSS73
RES 2ohm 1W 0.5% WW AXIAL

RES 2ohm 1W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R00DSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00DSS73
Wirewound Resistors 3110-RWR81S2R00DSS73
EGS-1-80 2 .5% RWR81S2R00DS S73

EGS-1-80 2 .5% RWR81S2R00DS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R00DSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R00DSS73-ND
Through Hole Resistors RWR81S2R00DSS73-ND
2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R00DSS73 3110-RWR81S2R00DSS73 RWR81S2R00DSS73-ND
Product Name RES 2 OHM 1W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers