Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2670FRBSL

Description
EGS-1-80 267 1% RWR81S2670FR BSL
Request a Quote Datasheet
Description
EGS-1-80 267 1% RWR81S2670FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2670FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2670FRBSL
Wirewound Resistors 3110-RWR81S2670FRBSL
EGS-1-80 267 1% RWR81S2670FR BSL

EGS-1-80 267 1% RWR81S2670FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2670FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2670FRBSL-ND
Through Hole Resistors RWR81S2670FRBSL-ND
267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 1W 1% WW AXIAL - RWR81S2670FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 1% WW AXIAL
RWR81S2670FRBSL
RES 267 OHM 1W 1% WW AXIAL RWR81S2670FRBSL
RES 267ohm 1W 1% WW AXIAL

RES 267ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2670FRBSL RWR81S2670FRBSL-ND RWR81S2670FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 267 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers