Vishay Intertechnology, Inc. Through Hole Resistors RWR81S28R0FMB12

Description
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S28R0FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S28R0FMB12-ND
Through Hole Resistors RWR81S28R0FMB12-ND
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28 OHM 1W 1% WW AXIAL - RWR81S28R0FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% WW AXIAL
RWR81S28R0FMB12
RES 28 OHM 1W 1% WW AXIAL RWR81S28R0FMB12
RES 28ohm 1W 1% WW AXIAL

RES 28ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S28R0FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S28R0FMB12
Wirewound Resistors 3110-RWR81S28R0FMB12
EGS-1-80 28 1% RWR81S28R0FM B12

EGS-1-80 28 1% RWR81S28R0FM B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S28R0FMB12-ND RWR81S28R0FMB12 3110-RWR81S28R0FMB12
Product Name Through Hole Resistors RES 28 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers