Vishay Intertechnology, Inc. Wirewound Resistors RWR81S25R5FSS73

Description
EGS-1-80 25.5 1% RWR81S25R5FS S73
Request a Quote Datasheet
Description
EGS-1-80 25.5 1% RWR81S25R5FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S25R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S25R5FSS73
Wirewound Resistors 3110-RWR81S25R5FSS73
EGS-1-80 25.5 1% RWR81S25R5FS S73

EGS-1-80 25.5 1% RWR81S25R5FS S73

Supplier's Site Datasheet
RES 25.5 OHM 1W 1% WW AXIAL - RWR81S25R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1W 1% WW AXIAL
RWR81S25R5FSS73
RES 25.5 OHM 1W 1% WW AXIAL RWR81S25R5FSS73
RES 25.5ohm 1W 1% WW AXIAL

RES 25.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S25R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S25R5FSS73-ND
Through Hole Resistors RWR81S25R5FSS73-ND
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S25R5FSS73 RWR81S25R5FSS73 RWR81S25R5FSS73-ND
Product Name Wirewound Resistors RES 25.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details