Vishay Intertechnology, Inc. RES 261 OHM 1W 0.1% WW AXIAL RWR81S2610BRB12

Description
RES 261ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 261ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1W 0.1% WW AXIAL - RWR81S2610BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1W 0.1% WW AXIAL
RWR81S2610BRB12
RES 261 OHM 1W 0.1% WW AXIAL RWR81S2610BRB12
RES 261ohm 1W 0.1% WW AXIAL

RES 261ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2610BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2610BRB12-ND
Through Hole Resistors RWR81S2610BRB12-ND
261 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2610BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2610BRB12
Wirewound Resistors 3110-RWR81S2610BRB12
EGS-1-80 261 .1% RWR81S2610BR B12

EGS-1-80 261 .1% RWR81S2610BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2610BRB12 RWR81S2610BRB12-ND 3110-RWR81S2610BRB12
Product Name RES 261 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261 ohms 261 ohms 261 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers