Vishay Intertechnology, Inc. RES 2.26 OHM 1W 1% WW AXIAL RWR81S2R26FRBSL

Description
RES 2.26ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.26ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 1W 1% WW AXIAL - RWR81S2R26FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 1W 1% WW AXIAL
RWR81S2R26FRBSL
RES 2.26 OHM 1W 1% WW AXIAL RWR81S2R26FRBSL
RES 2.26ohm 1W 1% WW AXIAL

RES 2.26ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R26FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R26FRBSL
Wirewound Resistors 3110-RWR81S2R26FRBSL
EGS-1-80 2.26 1% RWR81S2R26FR BSL

EGS-1-80 2.26 1% RWR81S2R26FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2R26FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R26FRBSL-ND
Through Hole Resistors RWR81S2R26FRBSL-ND
2.26 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.26 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2R26FRBSL 3110-RWR81S2R26FRBSL RWR81S2R26FRBSL-ND
Product Name RES 2.26 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers