Vishay Intertechnology, Inc. Wirewound Resistors RWR81S27R1FRS73

Description
EGS-1-80 27.1 1% RWR81S27R1FR S73
Request a Quote Datasheet
Description
EGS-1-80 27.1 1% RWR81S27R1FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S27R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S27R1FRS73
Wirewound Resistors 3110-RWR81S27R1FRS73
EGS-1-80 27.1 1% RWR81S27R1FR S73

EGS-1-80 27.1 1% RWR81S27R1FR S73

Supplier's Site Datasheet
RES 27.1 OHM 1W 1% WW AXIAL - RWR81S27R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1W 1% WW AXIAL
RWR81S27R1FRS73
RES 27.1 OHM 1W 1% WW AXIAL RWR81S27R1FRS73
RES 27.1ohm 1W 1% WW AXIAL

RES 27.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S27R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S27R1FRS73-ND
Through Hole Resistors RWR81S27R1FRS73-ND
27.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S27R1FRS73 RWR81S27R1FRS73 RWR81S27R1FRS73-ND
Product Name Wirewound Resistors RES 27.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.1 ohms 27.1 ohms 27.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers