Vishay Intertechnology, Inc. Through Hole Resistors RWR81S2610FRS70

Description
261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S2610FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2610FRS70-ND
Through Hole Resistors RWR81S2610FRS70-ND
261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2610FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2610FRS70
Wirewound Resistors 3110-RWR81S2610FRS70
EGS-1-80 261 1% RWR81S2610FR S70

EGS-1-80 261 1% RWR81S2610FR S70

Supplier's Site Datasheet
RES 261 OHM 1W 1% WW AXIAL - RWR81S2610FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1W 1% WW AXIAL
RWR81S2610FRS70
RES 261 OHM 1W 1% WW AXIAL RWR81S2610FRS70
RES 261ohm 1W 1% WW AXIAL

RES 261ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2610FRS70-ND 3110-RWR81S2610FRS70 RWR81S2610FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 261 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers