Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2570FRB12

Description
EGS-1-80 257 1% RWR81S2570FR B12
Request a Quote Datasheet
Description
EGS-1-80 257 1% RWR81S2570FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2570FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2570FRB12
Wirewound Resistors 3110-RWR81S2570FRB12
EGS-1-80 257 1% RWR81S2570FR B12

EGS-1-80 257 1% RWR81S2570FR B12

Supplier's Site Datasheet
RES 257 OHM 1W 1% WW AXIAL - RWR81S2570FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 257 OHM 1W 1% WW AXIAL
RWR81S2570FRB12
RES 257 OHM 1W 1% WW AXIAL RWR81S2570FRB12
RES 257ohm 1W 1% WW AXIAL

RES 257ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2570FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2570FRB12-ND
Through Hole Resistors RWR81S2570FRB12-ND
257 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

257 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2570FRB12 RWR81S2570FRB12 RWR81S2570FRB12-ND
Product Name Wirewound Resistors RES 257 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 257 ohms 257 ohms 257 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers