Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2870FPBSL

Description
EGS-1-80 287 1% RWR81S2870FP BSL
Request a Quote Datasheet
Description
EGS-1-80 287 1% RWR81S2870FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2870FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2870FPBSL
Wirewound Resistors 3110-RWR81S2870FPBSL
EGS-1-80 287 1% RWR81S2870FP BSL

EGS-1-80 287 1% RWR81S2870FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2870FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2870FPBSL-ND
Through Hole Resistors RWR81S2870FPBSL-ND
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 287 OHM 1W 1% WW AXIAL - RWR81S2870FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1W 1% WW AXIAL
RWR81S2870FPBSL
RES 287 OHM 1W 1% WW AXIAL RWR81S2870FPBSL
RES 287ohm 1W 1% WW AXIAL

RES 287ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2870FPBSL RWR81S2870FPBSL-ND RWR81S2870FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 287 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details