Vishay Intertechnology, Inc. RES 2.15 OHM 1W 1% WW AXIAL RWR81S2R15FRS73

Description
RES 2.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1W 1% WW AXIAL - RWR81S2R15FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1W 1% WW AXIAL
RWR81S2R15FRS73
RES 2.15 OHM 1W 1% WW AXIAL RWR81S2R15FRS73
RES 2.15ohm 1W 1% WW AXIAL

RES 2.15ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2R15FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2R15FRS73-ND
Through Hole Resistors RWR81S2R15FRS73-ND
2.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2R15FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R15FRS73
Wirewound Resistors 3110-RWR81S2R15FRS73
EGS-1-80 2.15 1% RWR81S2R15FR S73

EGS-1-80 2.15 1% RWR81S2R15FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2R15FRS73 RWR81S2R15FRS73-ND 3110-RWR81S2R15FRS73
Product Name RES 2.15 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details