Vishay Intertechnology, Inc. RES 274 OHM 1W 1% WW AXIAL RWR81S2740FRB12

Description
RES 274ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1W 1% WW AXIAL - RWR81S2740FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1W 1% WW AXIAL
RWR81S2740FRB12
RES 274 OHM 1W 1% WW AXIAL RWR81S2740FRB12
RES 274ohm 1W 1% WW AXIAL

RES 274ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2740FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2740FRB12
Wirewound Resistors 3110-RWR81S2740FRB12
EGS-1-80 274 1% RWR81S2740FR B12

EGS-1-80 274 1% RWR81S2740FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2740FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2740FRB12-ND
Through Hole Resistors RWR81S2740FRB12-ND
274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2740FRB12 3110-RWR81S2740FRB12 RWR81S2740FRB12-ND
Product Name RES 274 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers