Vishay Intertechnology, Inc. RES 267 OHM 1W 0.1% WW AXIAL RWR81S2670BSRSL

Description
RES 267ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1W 0.1% WW AXIAL - RWR81S2670BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1W 0.1% WW AXIAL
RWR81S2670BSRSL
RES 267 OHM 1W 0.1% WW AXIAL RWR81S2670BSRSL
RES 267ohm 1W 0.1% WW AXIAL

RES 267ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2670BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2670BSRSL-ND
Through Hole Resistors RWR81S2670BSRSL-ND
267 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S2670BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2670BSRSL
Wirewound Resistors 3110-RWR81S2670BSRSL
EGS-1-80 267 .1% RWR81S2670BS RSL

EGS-1-80 267 .1% RWR81S2670BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S2670BSRSL RWR81S2670BSRSL-ND 3110-RWR81S2670BSRSL
Product Name RES 267 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details