Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2550FSS73

Description
EGS-1-80 255 1% RWR81S2550FS S73
Request a Quote Datasheet
Description
EGS-1-80 255 1% RWR81S2550FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2550FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2550FSS73
Wirewound Resistors 3110-RWR81S2550FSS73
EGS-1-80 255 1% RWR81S2550FS S73

EGS-1-80 255 1% RWR81S2550FS S73

Supplier's Site Datasheet
RES 255 OHM 1W 1% WW AXIAL - RWR81S2550FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% WW AXIAL
RWR81S2550FSS73
RES 255 OHM 1W 1% WW AXIAL RWR81S2550FSS73
RES 255ohm 1W 1% WW AXIAL

RES 255ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S2550FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2550FSS73-ND
Through Hole Resistors RWR81S2550FSS73-ND
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S2550FSS73 RWR81S2550FSS73 RWR81S2550FSS73-ND
Product Name Wirewound Resistors RES 255 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers