Vishay Intertechnology, Inc. RES 271 OHM 1W 0.1% WW AXIAL RWR81S2710BPRSL

Description
RES 271ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 271ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271 OHM 1W 0.1% WW AXIAL - RWR81S2710BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271 OHM 1W 0.1% WW AXIAL
RWR81S2710BPRSL
RES 271 OHM 1W 0.1% WW AXIAL RWR81S2710BPRSL
RES 271ohm 1W 0.1% WW AXIAL

RES 271ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2710BPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2710BPRSL
Wirewound Resistors 3110-RWR81S2710BPRSL
EGS-1-80 271 .1% RWR81S2710BP RSL

EGS-1-80 271 .1% RWR81S2710BP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S2710BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S2710BPRSL-ND
Through Hole Resistors RWR81S2710BPRSL-ND
271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S2710BPRSL 3110-RWR81S2710BPRSL RWR81S2710BPRSL-ND
Product Name RES 271 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271 ohms 271 ohms 271 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers